Victrex PLC PEEK Thin-film APTIV® 1300-050M

Description
APTIV film 1300 Black APTIV 1300 Black cosmetic grade film provides the same properties as the natural color film. It is a suitable option when dark color is a design requirement for applications such as acoustic speakers and thermal acoustic insulation. Thicknesses range from 50 to 100 microns. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.
Request a Quote
Description
APTIV film 1300 Black APTIV 1300 Black cosmetic grade film provides the same properties as the natural color film. It is a suitable option when dark color is a design requirement for applications such as acoustic speakers and thermal acoustic insulation. Thicknesses range from 50 to 100 microns. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Thornton-Cleveleys, United Kingdom
PEEK Thin-film
APTIV® 1300-050M
PEEK Thin-film APTIV® 1300-050M
APTIV film 1300 Black APTIV 1300 Black cosmetic grade film provides the same properties as the natural color film. It is a suitable option when dark color is a design requirement for applications such as acoustic speakers and thermal acoustic insulation. Thicknesses range from 50 to 100 microns. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.

APTIV film 1300 Black
APTIV 1300 Black cosmetic grade film provides the same properties as the natural color film. It is a suitable option when dark color is a design requirement for applications such as acoustic speakers and thermal acoustic insulation. Thicknesses range from 50 to 100 microns.

APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm.

Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.

Supplier's Site

Technical Specifications

  Victrex PLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number APTIV® 1300-050M
Product Name PEEK Thin-film
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
Width / O.D. 1.45 inch (36.83 mm)
Material Type Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details