Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 840939-TPH1R403NL,L1
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH Si 30V 150A 8-Pin SOP Advance T/R Product overview: TPH1R403NL,L1Q(M from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R403NL,L1Q(M
SOP-8 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 840939-TPH1R403NL,L1Q(M | 278-TPH1R403NL,L1Q(M | TPH1R403NL,L1Q(M |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R403NL,L1Q(M | 30V 150A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 30 volts | ||
| PD | 2800 milliwatts |