The ALD810019SCL is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width, designed for leakage current balancing of up to four series-connected supercapacitors. Each of its four integrated MOSFETs has a precision gate threshold voltage of 1.90 V at 1 µA drain-source current, with output current varying exponentially from below 0.3 nA to over 1000 µA based on applied voltage. The device operates from 0°C to +70°C, supports drain-source voltages up to 10.6 V and supply voltage up to 15.0 V, with a maximum operating current of 80 mA and power dissipation of 500 mW. It meets RoHS standards for lead-free compliance and is ESD sensitive. The MOSFETs exhibit near-zero additional leakage currents and maintain functionality down to 0.3 V below rated voltages.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET Quad SAB MOSFET ARRAY VT=1.90V
MOSFET QUAD SAB 10.6V EE 16SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD810019SCL | ALD810019SCL | ALD810019SCL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |