Texas Instruments Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers DRV8886PWPR

Description
Win Source Part Number: 991336-DRV8886PWPR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.4A Function: Driver - Fully Integrated, Control and Power Stage Interface: Logic Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 37V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/16 Voltage - Supply: 8V ~ 37V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45437-6,296-4543 7-2,296-45437-1 Base Product Number: DRV8886
Request a Quote Datasheet
Description
Win Source Part Number: 991336-DRV8886PWPR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.4A Function: Driver - Fully Integrated, Control and Power Stage Interface: Logic Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 37V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/16 Voltage - Supply: 8V ~ 37V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45437-6,296-4543 7-2,296-45437-1 Base Product Number: DRV8886
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 991336-DRV8886PWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
991336-DRV8886PWPR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 991336-DRV8886PWPR
Win Source Part Number: 991336-DRV8886PWPR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.4A Function: Driver - Fully Integrated, Control and Power Stage Interface: Logic Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 37V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/16 Voltage - Supply: 8V ~ 37V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45437-6,296-4543 7-2,296-45437-1 Base Product Number: DRV8886

Win Source Part Number: 991336-DRV8886PWPR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 37V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
Voltage - Supply: 8V ~ 37V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45437-6,296-45437-2,296-45437-1
Base Product Number: DRV8886

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 991336-DRV8886PWPR
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers
CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI20N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details