Trans MOSFET N-CH 30V 27A 8-Pin TSON Product overview: TPCC8073,LQ(O from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCC8073,LQ(O can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966572-TPCC8073,LQ(O
Packaging: Tape & Reel (TR)
Capacitance: 2.6 nF
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 2.6 nF
Number of Pins: 8
Rise Time: 3.6 ns
Fall Time: 8.3 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 39 W
Continuous Drain Current (ID): 27 A
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 4.5 mΩ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-TPCC8073,LQ(O | 966572-TPCC8073,LQ(O |
| Product Name | 30V 27A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCC8073,LQ(O |
| PD | 39 milliwatts | 39000 milliwatts |