Nexperia B.V. 60 V, N-channel Trench MOSFET BUK6D125-60EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUK6D125-60E is an N-channel enhancement mode MOSFET designed for medium power applications. It features a maximum drain-source voltage of 60V and a continuous drain current rating of 7.4A at a gate-source voltage of 10V. The device is housed in a compact DFN2020MD-6 (SOT1220) package, which is thermal enhanced and ultra-thin, measuring 2mm x 2mm x 0.65mm. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications. It has a total power dissipation capability of 15W and offers a low on-state resistance of 92 to 125 mΩ at specified conditions. The device also provides ESD protection greater than 2 kV HBM and operates over an extended temperature range of -55°C to 175°C. The BUK6D125-60E is RoHS compliant, ensuring it meets environmental standards. Its applications include LED lighting, high-speed line drivers, low-side load switching, and various switching circuits.

Datasheet Summary
Powered by GS/AI

The BUK6D125-60E is an N-channel enhancement mode MOSFET designed for medium power applications. It features a maximum drain-source voltage of 60V and a continuous drain current rating of 7.4A at a gate-source voltage of 10V. The device is housed in a compact DFN2020MD-6 (SOT1220) package, which is thermal enhanced and ultra-thin, measuring 2mm x 2mm x 0.65mm. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications. It has a total power dissipation capability of 15W and offers a low on-state resistance of 92 to 125 mΩ at specified conditions. The device also provides ESD protection greater than 2 kV HBM and operates over an extended temperature range of -55°C to 175°C. The BUK6D125-60E is RoHS compliant, ensuring it meets environmental standards. Its applications include LED lighting, high-speed line drivers, low-side load switching, and various switching circuits.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - BUK6D125-60EX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
BUK6D125-60EX
60 V, N-channel Trench MOSFET BUK6D125-60EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • LED lighting
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
60V 2.7A 7.4A MOSFET Transistor
278-BUK6D125-60EX
60V 2.7A 7.4A MOSFET Transistor 278-BUK6D125-60EX
MOSFET N-CH 60V 2.7A/7.4A 6DFN Product overview: BUK6D125-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D125-60EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.7A/7.4A 6DFN Product overview: BUK6D125-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D125-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1381639-BUK6D125-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1381639-BUK6D125-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1381639-BUK6D125-60EX
Win Source Part Number: 1381639-BUK6D125-60E X Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.7A (Ta), 7.4A (Tc) Rds On (Max) @ Id, Vgs: 125mOhm @ 2.7A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 2W (Ta), 15W (Tc) Mounting Type: Surface Mount Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 196 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Base Product Number: BUK6D125 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381639-BUK6D125-60EX
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.7A (Ta), 7.4A (Tc)
Rds On (Max) @ Id, Vgs: 125mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 2W (Ta), 15W (Tc)
Mounting Type: Surface Mount
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 196 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Base Product Number: BUK6D125
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D125-60EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D125-60EXTR-ND
Single FETs, MOSFETs 1727-BUK6D125-60EXTR-ND
N-Channel 60V 2.7A (Ta), 7.4A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 2.7A (Ta), 7.4A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D125-60EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D125-60EXDKR-ND
Single FETs, MOSFETs 1727-BUK6D125-60EXDKR-ND
N-Channel 60V 2.7A (Ta), 7.4A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 2.7A (Ta), 7.4A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D125-60EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D125-60EXCT-ND
Single FETs, MOSFETs 1727-BUK6D125-60EXCT-ND
N-Channel 60V 2.7A (Ta), 7.4A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 2.7A (Ta), 7.4A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 7.4A, 15W Rohs Compliant Nexperia - 17AH8844 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 7.4A, 15W Rohs Compliant Nexperia
17AH8844
Mosfet, Aec-Q101, N-Ch, 60V, 7.4A, 15W Rohs Compliant Nexperia 17AH8844
MOSFET, AEC-Q101, N-CH, 60V, 7.4A, 15W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 60V, 7.4A, 15W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK6D125-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6D125-60EX
Single FETs, MOSFETs BUK6D125-60EX
MOSFET N-CH 60V 2.7A/7.4A 6DFN

MOSFET N-CH 60V 2.7A/7.4A 6DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D125-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D125-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D125-60EX
MOSFET N-CH 60V 2.7A/7.4A 6DFN

MOSFET N-CH 60V 2.7A/7.4A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK6D125-60E/SOT1220 /SOT1220

MOSFET BUK6D125-60E/SOT1220/SOT1220

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK6D125-60EX 278-BUK6D125-60EX 1381639-BUK6D125-60EX 1727-BUK6D125-60EXTR-ND 17AH8844 BUK6D125-60EX BUK6D125-60EX BUK6D125-60EX
Product Name 60 V, N-channel Trench MOSFET 60V 2.7A 7.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, 7.4A, 15W Rohs Compliant Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 7400 milliamps 2700 milliamps
VGS(off) 20 volts
PD 15 milliwatts 15 milliwatts 2000 to 15000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data