The NCI3232X is a series of coaxial isolators designed for high-power and high-isolation applications in wireless, radar, and laboratory test systems, operating from 700 MHz to 3000 MHz. Each unit features an SMA connector, measures 32×32×15 mm, and is mounted via four Ø2.8 mm through-holes. The maximum forward power rating is 200 W, with reverse power handling from 10 to 100 W. Insertion loss ranges from 0.25 dB to 0.60 dB, isolation from 15.0 dB to 25.0 dB, and VSWR from 1.15 to 1.45, depending on the frequency band. Operating temperature spans from -30°C to +70°C.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI3232X |
| Product Name | Coaxial Isolators |
| Component | Isolator |