Rochester Electronics Isolators - Gate Drivers - UCC5350MCDR UCC5350MCDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901772-UCC5350MCDR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901772-UCC5350MCDR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC5350MCDR
901772-UCC5350MCDR
Isolators - Gate Drivers - UCC5350MCDR 901772-UCC5350MCDR
Manufacturer: Texas Instruments Win Source Part Number: 901772-UCC5350MCDR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901772-UCC5350MCDR
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 901772-UCC5350MCDR
Product Name Isolators - Gate Drivers - UCC5350MCDR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243638-SI8230AD-D-IS3R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details