The SCM5B392 is a matched-pair isolated analog signal conditioning module set designed to extend servo or motor controller signals over long distances while providing electrical isolation and noise immunity. Each set consists of a voltage-to-current input module and a current-to-voltage output module, interfacing via a 4-20mA current loop with 1kHz bandwidth and 1500Vrms transformer isolation. The modules operate with a +5VDC power supply, support input voltage ranges including ±10V, and deliver output voltage ranges up to ±10V with ±0.06% total loop accuracy and 100dB common-mode rejection. The module set is compliant with RoHS III, CE, ATEX, and CSA C/US standards, and withstands transient voltages per ANSI/IEEE C37.90.1. It is housed in a 2.28" x 2.26" x 0.6" (58mm x 57mm x 15mm) enclosure and supports DIN rail mounting via compatible backpanels.
The SCM5B392 servo/motor controller module set is designed to solve the problem of extending a servo or motor controller signal a long distance with the possibility for noise pickup and/or contacting hazardous voltages. Each SCM5B392 module set is made up of two modules: a voltage input/current output module and a current input/voltage output module.
The voltage input module connects to the servo or motor controller voltage output and provides an isolated 4 to 20mA output which connects to the input of the current input module. The current input module isolates and provides an output voltage identical to that of the servo or motor controller. Thus the original control signal has been isolated (twice) and extended via a 4 to 20mA current loop.
Several mounting options are available for the SCM5B392 module set. If a large number of channels are required, the SCMPB01 16 channel backpanel and SCMPB05 8 channel backpanel are available. Smaller channel numbers can be accommodated with the SCMPB03 single channel mounting panel and SCMPB04 dual channel mounting panel. These can be mounted on a DIN rail.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM5B392-xx |
| Product Name | SCM5B392 Matched-Pair Servo/Motor Controller Module |
| Data Acquisition | Output Module; Input/Output Module |
| Form Factor | Rack Mount; DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| Application | General Lab & Industrial |
| Filter / Amplifier | Amplifier; Filter |