The NCC6466K is a coaxial circulator designed for high-power and high-isolation applications in wireless and radar systems, operating within frequency bands of 950~2000 MHz or 1000~2000 MHz. It features a maximum insertion loss of 0.65 dB, minimum isolation of 16.0 dB, and a maximum VSWR of 1.40, with an average power handling range of 10 to 100 W. The device uses SMA or N connectors and operates within a temperature range of -10 to +60 °C. It measures 64 × 66 × 26 mm and is mounted via six M2.5 screws with a depth of 3.5 mm.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC6466K |
| Product Name | Coaxial Circulators |
| Component | Circulator |