UIY Inc. Dual Junction Coaxial Isolator 140 to 300MHz UIYCDI11256A

Description
140 to 300MHz – Dual Junction Coaxial Isolator
Request a Quote
Description
140 to 300MHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCDI11256A is a Dual Junction Coaxial Isolator designed for frequency ranges from 140 to 300 MHz. It features high RF performance with insertion loss ranging from 0.6 to 1.4 dB and minimum isolation levels between 36 to 46 dB, depending on the specific frequency range. The device supports a maximum forward power of up to 300 watts and a reverse power of 30 watts. It is available with SMA or N-type connectors and operates within a temperature range of -30 to +70 °C. This isolator is suitable for military, space, and commercial applications, and custom designs can be requested.

Datasheet Summary
Powered by GS/AI

The UIYCDI11256A is a Dual Junction Coaxial Isolator designed for frequency ranges from 140 to 300 MHz. It features high RF performance with insertion loss ranging from 0.6 to 1.4 dB and minimum isolation levels between 36 to 46 dB, depending on the specific frequency range. The device supports a maximum forward power of up to 300 watts and a reverse power of 30 watts. It is available with SMA or N-type connectors and operates within a temperature range of -30 to +70 °C. This isolator is suitable for military, space, and commercial applications, and custom designs can be requested.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 140 to 300MHz
UIYCDI11256A
Dual Junction Coaxial Isolator 140 to 300MHz UIYCDI11256A
140 to 300MHz – Dual Junction Coaxial Isolator

140 to 300MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI11256A
Product Name Dual Junction Coaxial Isolator 140 to 300MHz
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details