NCI1017C is a series of coaxial isolators designed for high-power and high-isolation applications in wireless, radar, and laboratory test systems, operating across frequency bands from 17 GHz to 31 GHz. Each variant features a 2.92 mm connector, insertion loss between 0.60 dB and 1.20 dB, isolation of at least 20.0 dB, VSWR maximum of 1.30, forward power ratings of 5 to 10 W, and reverse power ratings of 1 to 5 W. The operating temperature range is -10°C to +60°C. The body dimensions are 10.2 × 17 × 12.5 mm with 4 × Φ2.2 mm through-holes for mounting.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI1017C |
| Product Name | Coaxial Isolators |
| Component | Isolator |