The TK6R8A08QM is an N-channel silicon MOSFET designed for high-efficiency DC-DC converters, switching voltage regulators, and motor drivers. It is packaged in a TO-220SIS case, weighing 1.56 g, with a drain-source voltage rating of 80 V and a continuous drain current of 58 A. The device has a typical drain-source on-resistance of 5.3 mΩ at VGS = 10 V, a gate charge of 13 nC, and an output charge of 46 nC. It operates with a maximum channel temperature of 175 °C and features a channel-to-case thermal resistance of 3.65 °C/W. The part meets RoHS compliance and is rated for an isolation voltage of 2000 V RMS. It is sensitive to electrostatic discharge and must be handled with care.
N-Channel 80V 58A (Tc) 41W (Tc) Through Hole TO-220SIS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK6R8A08QMS4X-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |