Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X TK31E60X

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750079-TK31E60X Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750079-TK31E60X Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X - 750079-TK31E60X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X
750079-TK31E60X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X 750079-TK31E60X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750079-TK31E60X Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 750079-TK31E60X
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-TK31E60X
MOSFET Transistor 285-TK31E60X
Product overview: TK31E60X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK31E60X can be used for catalog matching and distributor lookup.

Product overview: TK31E60X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK31E60X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 750079-TK31E60X 285-TK31E60X
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 - BUK7M12-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 53000 milliamps
View Details
9 suppliers