The 2SK2552B is an N-channel silicon junction field effect transistor designed for impedance conversion in electret condenser microphones. It uses the SC-75 (USM) package, measuring 1.6 ±0.1 mm in length and 0.75 ±0.05 mm in width, with a height of 0.6 mm typ. The device has a maximum drain-to-source voltage of 20 V, a drain current rating of 10 mA, and a total power dissipation of 100 mW. It operates with a junction temperature up to 125 °C and is classified as a standard-grade product for general-use applications. The transistor exhibits low noise performance of −108.5 dB typ. at VDD = 2.0 V, C = 5 pF, and RL = 2.2 kΩ, and features a zero gate voltage drain current (IDSS) ranging from 90 to 430 κ based on marking classification. It complies with RoHS standards.
Manufacturer: Renesas Electronics America
Win Source Part Number: 855399-2SK2552B-T1-A
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 855399-2SK2552B-T1-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2552B-T1-AT |
| Package Type | SOT3 |