Nexperia B.V. N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 BUK7M12-60EX

Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 (SOT1210) package for automotive applications, rated for 175 °C junction temperature with repetitive avalanche capability and true standard level gate threshold exceeding 1 V at 175 °C. Maximum drain current is 53 A at 25 °C, with on-state resistance of 10 to 12 mΩ at 15 A and 25 °C. Thermal resistance from junction to mounting base is 1.82 to 2 K/W. Qualified to AEC-Q101 standard.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 (SOT1210) package for automotive applications, rated for 175 °C junction temperature with repetitive avalanche capability and true standard level gate threshold exceeding 1 V at 175 °C. Maximum drain current is 53 A at 25 °C, with on-state resistance of 10 to 12 mΩ at 15 A and 25 °C. Thermal resistance from junction to mounting base is 1.82 to 2 K/W. Qualified to AEC-Q101 standard.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 - BUK7M12-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33
BUK7M12-60EX
N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 BUK7M12-60EX
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK7M12-60EX
N-Channel 60 V MOSFET Transistor 278-BUK7M12-60EX
BUK7M12-60E - N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M12-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M12-60EX can be used for catalog matching and distributor lookup.

BUK7M12-60E - N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M12-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M12-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1216233-BUK7M12-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1216233-BUK7M12-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1216233-BUK7M12-60EX
Win Source Part Number: 1216233-BUK7M12-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 53A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 75W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 24.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1625 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-7312-2,BUK7M12- 60EX-ND,1727-7312-1, 934070047115,1727-73 12-6 Base Product Number: BUK7M12 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1216233-BUK7M12-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 53A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 75W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 24.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1625 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-7312-2,BUK7M12-60EX-ND,1727-7312-1,934070047115,1727-7312-6
Base Product Number: BUK7M12
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7312-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7312-1-ND
Single FETs, MOSFETs 1727-7312-1-ND
N-Channel 60V 53A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 60V 53A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7312-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7312-2-ND
Single FETs, MOSFETs 1727-7312-2-ND
N-Channel 60V 53A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 60V 53A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7312-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7312-6-ND
Single FETs, MOSFETs 1727-7312-6-ND
N-Channel 60V 53A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 60V 53A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
MOSFETs - 1530673P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530673P
MOSFETs 1530673P
MOSFET N-Ch 60V 53A Auto LFPAK33

MOSFET N-Ch 60V 53A Auto LFPAK33

Supplier's Site
MOSFETs - 1527744 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1527744
MOSFETs 1527744
MOSFET N-Ch 60V 53A Auto LFPAK33

MOSFET N-Ch 60V 53A Auto LFPAK33

Supplier's Site
MOSFETs - 1530673 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530673
MOSFETs 1530673
MOSFET N-Ch 60V 53A Auto LFPAK33

MOSFET N-Ch 60V 53A Auto LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK7M12-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M12-60EX
Single FETs, MOSFETs BUK7M12-60EX
MOSFET N-CH 60V 53A LFPAK33

MOSFET N-CH 60V 53A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7M12-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK7M12-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Mosfet, N-Ch, Auto, 53A, 60V, Sot1210; Transistor Polarity Nexperia - 17AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 53A, 60V, Sot1210; Transistor Polarity Nexperia
17AC9436
Mosfet, N-Ch, Auto, 53A, 60V, Sot1210; Transistor Polarity Nexperia 17AC9436
MOSFET, N-CH, AUTO, 53A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 53A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6703
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6703
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M12-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M12-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M12-60EX
MOSFET N-CH 60V 53A LFPAK33

MOSFET N-CH 60V 53A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7M12-60EX 278-BUK7M12-60EX 1216233-BUK7M12-60EX 1727-7312-1-ND 1530673P 1527744 BUK7M12-60EX BUK7M12-60EX 17AC9436 BUK7M12-60EX
Product Name N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, Auto, 53A, 60V, Sot1210; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 53000 milliamps 53000 milliamps 53000 milliamps
VGS(off) 20 volts
PD 75 milliwatts 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK764R0-40E,118 - 865009-BUK764R0-40E,118 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; D2PAK
View Details
4 suppliers
NPN general purpose transistor - BC850B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers