Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121009-TK12A60WS4VX
Rise Time: 23 ns
Fall Time: 5.5 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): TK12A60W,S4VX(M; TK12A60W,S4VX(M); TK12A60WS4VXM;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 45 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 11.5 A
Turn-Off Delay Time: 85 ns
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1121009-TK12A60WS4VX(M |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A60WS4VX(M |
| TJ | -55 C (-67 F) |