Nexperia B.V. Mosfet,n Channel,60V,0.3A,sot23; Channel Type Nexperia 2N7002CK

Description
MOSFET,N CHANNEL,60V,0.3A,SOT 23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes
Datasheet
Description
MOSFET,N CHANNEL,60V,0.3A,SOT 23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet,n Channel,60V,0.3A,sot23; Channel Type Nexperia - 84R0969 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,60V,0.3A,sot23; Channel Type Nexperia
84R0969
Mosfet,n Channel,60V,0.3A,sot23; Channel Type Nexperia 84R0969
MOSFET,N CHANNEL,60V,0.3A,SOT 23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

MOSFET,N CHANNEL,60V,0.3A,SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - 2N7002CK - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002CK
Single FETs, MOSFETs 2N7002CK
2N7002 - SMALL SIGNAL FIELD-EFFE

2N7002 - SMALL SIGNAL FIELD-EFFE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 84R0969 2N7002CK
Product Name Mosfet,n Channel,60V,0.3A,sot23; Channel Type Nexperia Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details
MOSFETs - 2060084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details