Toshiba Corporation Interface - Interface - Analog Switches - Special Purpose - TC7W53FU,LF TC7W53FU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097835-TC7W53FU,LF Packaging: Reel - TR Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 8-SSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097835-TC7W53FU,LF Packaging: Reel - TR Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 8-SSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TC7W53FU,LF - 097835-TC7W53FU,LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TC7W53FU,LF
097835-TC7W53FU,LF
Interface - Interface - Analog Switches - Special Purpose - TC7W53FU,LF 097835-TC7W53FU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097835-TC7W53FU,LF Packaging: Reel - TR Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 8-SSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097835-TC7W53FU,LF
Packaging: Reel - TR
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 8-SSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TC7W53FU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TC7W53FU,LF
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TC7W53FU,LF
IC MUX/DEMUX 2:1 100OHM 8SSOP

IC MUX/DEMUX 2:1 100OHM 8SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 097835-TC7W53FU,LF TC7W53FU,LF
Product Name Interface - Interface - Analog Switches - Special Purpose - TC7W53FU,LF Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2435-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Line Interface ICs - 1900753P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details