Skyworks Solutions, Inc. Interface - Interface - Modems - ICs and Modules - SI2415-C-FT SI2415-C-FT

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894431-SI2415-C-FT Series: ISOmodem® Features: 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: SI2415 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 62 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894431-SI2415-C-FT Series: ISOmodem® Features: 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: SI2415 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 62 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2415-C-FT - 894431-SI2415-C-FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2415-C-FT
894431-SI2415-C-FT
Interface - Interface - Modems - ICs and Modules - SI2415-C-FT 894431-SI2415-C-FT
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894431-SI2415-C-FT Series: ISOmodem® Features: 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: SI2415 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 62 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894431-SI2415-C-FT
Series: ISOmodem®
Features: 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI2415
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: 5A991B2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 62
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
722-SI2415-C-FT
Interface Transceiver IC 722-SI2415-C-FT
IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2415-C-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-FT can be used for catalog matching and distributor lookup.

IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2415-C-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - SI2415-C-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2415-C-FT
Modems - ICs and Modules SI2415-C-FT
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet
Interface - Modems - ICs and Modules - SI2415-C-FT - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2415-C-FT
Interface - Modems - ICs and Modules SI2415-C-FT
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-C-FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2415-C-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2415-C-FT
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 894431-SI2415-C-FT 722-SI2415-C-FT SI2415-C-FT SI2415-C-FT SI2415-C-FT
Product Name Interface - Interface - Modems - ICs and Modules - SI2415-C-FT Interface Transceiver IC Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Package Type SOP; SSOP; TSSOP; 24-TSSOP Tube SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP; 24-TSSOP SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32178-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
Interface - Specialized - AD7569BR - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 24-SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details