Rochester Electronics Interface - Interface - Specialized - AD7669ARZ AD7669ARZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859639-AD7669ARZ Series: LC2MOS Features: Analog I/O Interface 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: AD7669 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859639-AD7669ARZ Series: LC2MOS Features: Analog I/O Interface 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: AD7669 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AD7669ARZ - 859639-AD7669ARZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AD7669ARZ
859639-AD7669ARZ
Interface - Interface - Specialized - AD7669ARZ 859639-AD7669ARZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859639-AD7669ARZ Series: LC2MOS Features: Analog I/O Interface 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: AD7669 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859639-AD7669ARZ
Series: LC2MOS
Features: Analog I/O Interface 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: AD7669
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - AD7669ARZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AD7669ARZ
Interface - Specialized AD7669ARZ
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859639-AD7669ARZ AD7669ARZ
Product Name Interface - Interface - Specialized - AD7669ARZ Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Line Interface ICs - 1597963 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1984BJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details