Toshiba America Electronic Components, Inc. Interface - Interface - Analog Switches - Special Purpose - TC7PCI3412MT,LF TC7PCI3412MT,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106191-TC7PCI3412MT ,LF Packaging: Reel - TR Applications: PCIe Switch Circuit: SPDT -3db Bandwidth: 10GHz Number of Channels: 8 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13.5 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106191-TC7PCI3412MT ,LF Packaging: Reel - TR Applications: PCIe Switch Circuit: SPDT -3db Bandwidth: 10GHz Number of Channels: 8 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13.5 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TC7PCI3412MT,LF - 1106191-TC7PCI3412MT,LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TC7PCI3412MT,LF
1106191-TC7PCI3412MT,LF
Interface - Interface - Analog Switches - Special Purpose - TC7PCI3412MT,LF 1106191-TC7PCI3412MT,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106191-TC7PCI3412MT ,LF Packaging: Reel - TR Applications: PCIe Switch Circuit: SPDT -3db Bandwidth: 10GHz Number of Channels: 8 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13.5 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106191-TC7PCI3412MT,LF
Packaging: Reel - TR
Applications: PCIe
Switch Circuit: SPDT
-3db Bandwidth: 10GHz
Number of Channels: 8
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13.5 Ohm
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TC7PCI3412MT,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TC7PCI3412MT,LF
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TC7PCI3412MT,LF
IC MUX/DEMUX 2:1 DIFF PCI 42TQFN

IC MUX/DEMUX 2:1 DIFF PCI 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1106191-TC7PCI3412MT,LF TC7PCI3412MT,LF
Product Name Interface - Interface - Analog Switches - Special Purpose - TC7PCI3412MT,LF Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers