N-Channel 60V 200mA (Ta) 150mW (Ta) Surface Mount USM
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 030886-SSM3K7002BSU,
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: USM
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 3.1V @ 250μA
Max Input Capacitance: 17pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 60V 200MA USM Product overview: SSM3K7002BSU,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K7002BSU,LF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SSM3K7002BSULFTR-ND | 030886-SSM3K7002BSU,LF | 278-SSM3K7002BSU,LF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K7002BSU,LF | 60V 200MA MOSFET Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; USM | Tape & Reel (TR) |
| V(BR)DSS | 60 volts |