The ALD1102PAL is a dual P-channel matched MOSFET pair in an 8-pin plastic DIP package, designed for precision analog applications such as current mirrors and differential amplifiers. It features a threshold voltage range of -0.4V to -1.2V, a typical input impedance of 10¹²Ω, and a gate leakage current of 100pA at 25°C. The device has a maximum drain-source voltage of -10V, a power dissipation limit of 500mW, and operates from 0°C to +70°C. The matched pair exhibits an offset voltage of up to 10mV and a negative current temperature coefficient. The package dimensions conform to standard PDIP-8 specifications with a body width of 7.62mm to 8.26mm and a height of 3.81mm to 5.08mm.
MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP
Mosfet Array 2 P-Channel (Dual) Matched Pair 10.6V 500mW Through Hole 8-PDIP
MOSFET 2P-CH 10.6V 8DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1102PAL | 1014-1006-ND | ALD1102PAL |
| Product Name | Dual P-Channel Matched MOSFET Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | -16 milliamps |