Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - K56E12N1 K56E12N1

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 746476-K56E12N1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 746476-K56E12N1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K56E12N1 - 746476-K56E12N1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K56E12N1
746476-K56E12N1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K56E12N1 746476-K56E12N1
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 746476-K56E12N1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 746476-K56E12N1
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-K56E12N1
MOSFET Transistor 285-K56E12N1
Product overview: K56E12N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K56E12N1 can be used for catalog matching and distributor lookup.

Product overview: K56E12N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K56E12N1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 746476-K56E12N1 285-K56E12N1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - K56E12N1 MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1EDI3031ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
7 suppliers