The ALD810016SCL is a quad supercapacitor auto-balancing MOSFET array designed to balance up to four series-connected supercapacitors by regulating leakage currents with voltage-dependent current control. It is housed in a 16-pin SOIC package measuring 9.80 to 10.00 mm by 3.50 to 4.05 mm. Each of the four MOSFETs has a gate threshold voltage of 1.60 V at 1 µA drain-source current, with output currents ranging from 0.1 nA to 10 mA across input voltages of 1.20 V to 3.02 V. The device supports a maximum drain-source voltage of 10.6 V and an operating current of 80 mA, with a power dissipation limit of 500 mW. It operates from 0°C to +70°C and is RoHS compliant. Leakage current is near zero below 0.3 V of rated voltage, and response is always active and fast.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET QUAD SAB 10.6V EE 16SOIC
MOSFET Quad SAB MOSFET ARRAY Vt=1.60V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810016SCL | ALD810016SCL | ALD810016SCL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |