IC INVERTER 6CH 1-INP 14SOIC Product overview: 74HCU04D from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCU04D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HCU04D | 74HCU04D | 74HCU04D |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.2V (High) |
| Logic Family | HC | ||
| Inputs | 1 | 1 | |
| Propagation Delay | 10 ns |