Rochester Electronics Logic - Gates and Inverters 4007A/BCA

Description
DUAL MARKED (M38510/05301BCA)
Datasheet
Description
DUAL MARKED (M38510/05301BCA)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 4007A/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
4007A/BCA
Logic - Gates and Inverters 4007A/BCA
DUAL MARKED (M38510/05301BCA)

DUAL MARKED (M38510/05301BCA)

Supplier's Site Datasheet
Gates and Inverters - 4007A/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
4007A/BCA
Gates and Inverters 4007A/BCA
IC

IC

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 4007A/BCA 4007A/BCA
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L51J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3157-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers