Micross Components, Inc. 5-Channel Level Translator MYXAF54RHC504/Q

Description
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements. Logic Devices Include Function Translators Transceivers QED (Qualified Encapsulated Device): Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM. Hermetic: Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
Request a Quote
Description
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements. Logic Devices Include Function Translators Transceivers QED (Qualified Encapsulated Device): Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM. Hermetic: Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MYXAF54RHC504/Q is a 5-channel level translator in a flat-pack package with 14 pins, fabricated for space applications with radiation-hardened design, offering a total ionizing dose (TID) tolerance of 300 krad (Si) and single event latchup (SEL) immunity up to 80 MeV·cm²/mg. It operates across a voltage range of 1.65 V to 5.50 V and features zero-power cold sparing on all inputs and outputs along with class 2 ESD protection. The part is a MIL-PRF-38535 qualified plastic encapsulated microcircuit (NASA/Goddard Space EEE-INST-002, Level 2 PEM) with SnPb lead finish.

Datasheet Summary
Powered by GS/AI

The MYXAF54RHC504/Q is a 5-channel level translator in a flat-pack package with 14 pins, fabricated for space applications with radiation-hardened design, offering a total ionizing dose (TID) tolerance of 300 krad (Si) and single event latchup (SEL) immunity up to 80 MeV·cm²/mg. It operates across a voltage range of 1.65 V to 5.50 V and features zero-power cold sparing on all inputs and outputs along with class 2 ESD protection. The part is a MIL-PRF-38535 qualified plastic encapsulated microcircuit (NASA/Goddard Space EEE-INST-002, Level 2 PEM) with SnPb lead finish.

Suppliers

Company
Product
Description
Supplier Links
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Apopka, FL, United States
5-Channel Level Translator
MYXAF54RHC504/Q
5-Channel Level Translator MYXAF54RHC504/Q
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements. Logic Devices Include Function Translators Transceivers QED (Qualified Encapsulated Device): Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM. Hermetic: Addresses the hi-reliability requirements for deep space missions and ultimate reliability.

Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.

Logic Devices Include

  • Function
  • Translators
  • Transceivers

QED (Qualified Encapsulated Device):

Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.


Hermetic:

Addresses the hi-reliability requirements for deep space missions and ultimate reliability.

Supplier's Site Datasheet

Technical Specifications

  Micross Components, Inc.
Product Category Logic Gates
Product Number MYXAF54RHC504/Q
Product Name 5-Channel Level Translator
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details