Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037614-2SK1486(Q)
Drain to Source Voltage (Vdss): 300 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFP4137PBF; IRFB4137PBF; FDA38N30; AUIRFP4409; FDB38N30U; FQA38N30;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 32 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037614-2SK1486(Q) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1486(Q) |
| Package Type | TO-3; SOT3 |