The ALD310704APCL is a quad precision P-channel EPAD® MOSFET array designed for low-voltage, low-power analog applications, featuring tightly matched gate threshold voltages of -0.40V ±0.02V and typical offset voltages of 2mV. It operates with sub-nanoampere currents and supports supply voltages as low as 0.4V, making it suitable for energy harvesting and battery backup circuits. The device is housed in a 16-pin plastic DIP package with dimensions of 18.93mm to 21.33mm in length and 5.59mm to 7.11mm in width, and is rated for operation from 0°C to +70°C. It meets RoHS standards and exhibits temperature tracking with a gate threshold voltage coefficient of -2mV/°C.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Through Hole 16-PDIP
MOSFET Quad P-Channel EPAD Matched Pair
MOSFET 4 P-CH 8V 16DIP
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD310704APCL | 1014-1292-ND | ALD310704APCL | ALD310704APCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -1.83 milliamps |