P-channel MOSFET with a drain-source voltage rating of -20 V and a DC drain current of -0.8 A, packaged in SOT-23 (TO-236). The device has a drain-source on-resistance of 0.56 Ω at VGS = -4.5 V and 1.2 Ω at VGS = -1.8 V. It is EU RoHS compliant and halogen- and antimony-free. The junction temperature rating is 150 °C, and the device is not intended for use in safety-critical applications such as automotive, medical, or nuclear systems.
MOSFET, P-CH, 0.8A, 20V, SOT-23 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 91AH9279 |
| Product Name | Mosfet, P-Ch, 0.8A, 20V, Sot-23 Rohs Compliant Torex |
| Package Type | TO-3; SOT23 |