The ALD110914SAL is a dual N-channel enhancement mode MOSFET array fabricated using EPAD® CMOS technology for precise matched pair applications in low-voltage analog circuits. It is housed in an 8-pin SOIC package measuring 4.69 to 5.00 mm in length and 3.50 to 4.05 mm in width. The devices feature a typical gate threshold voltage of 1.40 V with a match between devices to within 10 mV, a maximum drain-source voltage of 10.6 V, and a power dissipation rating of 500 mW. Drain-source on resistance is 500 Ω at VGS = +5.4 V and VDS = +0.1 V. Input leakage current is specified at 30 pA at 25°C. The part is rated for operation from 0°C to +70°C and meets RoHS requirements. High input impedance of 10^12 Ω and low input capacitance of 2.5 pF enable use in precision current mirrors, differential amplifiers, and sample-and-hold circuits.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 8-SOIC
MOSFET 2N-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD110914SAL | 1014-1043-ND | ALD110914SAL |
| Product Name | QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |