Torex Semiconductor, Ltd. Mosfet, N-Ch, 0.3A, 20V, Sot-23 Rohs Compliant Torex XP222N0301TR-G

Description
MOSFET, N-CH, 0.3A, 20V, SOT-23 ROHS COMPLIANT: YES
Description
MOSFET, N-CH, 0.3A, 20V, SOT-23 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET for switching applications with a drain-source voltage rating of 20V, a continuous drain current of 0.3A, and an on-state resistance of 1.3Ω at 4.5V gate-source voltage. Packaged in SOT-23 (TO-236), it operates with a gate drive as low as 1.8V and meets EU RoHS and halogen-antimony-free requirements. Junction temperature rating is 150°C, and total gate charge is 0.34nC at 10V drain-source voltage.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET for switching applications with a drain-source voltage rating of 20V, a continuous drain current of 0.3A, and an on-state resistance of 1.3Ω at 4.5V gate-source voltage. Packaged in SOT-23 (TO-236), it operates with a gate drive as low as 1.8V and meets EU RoHS and halogen-antimony-free requirements. Junction temperature rating is 150°C, and total gate charge is 0.34nC at 10V drain-source voltage.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 0.3A, 20V, Sot-23 Rohs Compliant Torex - 91AH9275 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.3A, 20V, Sot-23 Rohs Compliant Torex
91AH9275
Mosfet, N-Ch, 0.3A, 20V, Sot-23 Rohs Compliant Torex 91AH9275
MOSFET, N-CH, 0.3A, 20V, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 0.3A, 20V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 91AH9275
Product Name Mosfet, N-Ch, 0.3A, 20V, Sot-23 Rohs Compliant Torex
Package Type TO-3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109MA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers