Infineon Technologies AG 20V 4.3A MOSFET Transistor AUIRF7304QTR

Description
MOSFET 2P-CH 20V 4.3A 8SOIC Product overview: AUIRF7304QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7304QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 4.3A 8SOIC Product overview: AUIRF7304QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7304QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 4.3A MOSFET Transistor - 289-AUIRF7304QTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4.3A MOSFET Transistor
289-AUIRF7304QTR
20V 4.3A MOSFET Transistor 289-AUIRF7304QTR
MOSFET 2P-CH 20V 4.3A 8SOIC Product overview: AUIRF7304QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7304QTR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.3A 8SOIC Product overview: AUIRF7304QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7304QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR - 1046588-AUIRF7304QTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR
1046588-AUIRF7304QTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR 1046588-AUIRF7304QTR
Manufacturer: Infineon Technologies Win Source Part Number: 1046588-AUIRF7304QTR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 610pF @ 15V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046588-AUIRF7304QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 610pF @ 15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AUIRF7304QTR-ND
FET, MOSFET Arrays AUIRF7304QTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO -20V 1 N-CH HEXFET 90mOhms

MOSFET AUTO -20V 1 N-CH HEXFET 90mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7304QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7304QTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7304QTR
MOSFET 2P-CH 20V 4.3A 8SOIC

MOSFET 2P-CH 20V 4.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AUIRF7304QTR 1046588-AUIRF7304QTR AUIRF7304QTR-ND AUIRF7304QTR AUIRF7304QTR
Product Name 20V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details