AMETEK Programmable Power DC Power Supply DCR60-18B2

Description
The DCR60-18B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-18A Power: 1000W 115 VAC single phase input standard on all models up to 1800 watts 0.03% line and load regulation (typical) 125mV RMS ripple 50/60 Hz operation without derating 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR60-18B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR60-18B2 operates at a voltage range of 0-60V and a current of 18 Amps. The DCR60-18B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR60-18B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet
Description
The DCR60-18B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-18A Power: 1000W 115 VAC single phase input standard on all models up to 1800 watts 0.03% line and load regulation (typical) 125mV RMS ripple 50/60 Hz operation without derating 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR60-18B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR60-18B2 operates at a voltage range of 0-60V and a current of 18 Amps. The DCR60-18B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR60-18B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR60-18B2
The DCR60-18B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-18A Power: 1000W 115 VAC single phase input standard on all models up to 1800 watts 0.03% line and load regulation (typical) 125mV RMS ripple 50/60 Hz operation without derating 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR60-18B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR60-18B2 operates at a voltage range of 0-60V and a current of 18 Amps. The DCR60-18B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR60-18B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

The DCR60-18B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-18A
  • Power: 1000W
  • 115 VAC single phase input standard on all models up to 1800 watts
  • 0.03% line and load regulation (typical)
  • 125mV RMS ripple
  • 50/60 Hz operation without derating
  • 50 ms transient response - 50% load change (typical)
  • Low-Level Remote Sensing
  • Manual & Automatic Control
  • Direct & Master-Slave Paralleling & Series Operation
  • 19" Rack Mountable
  • Low Ripple and Noise
  • Amperage and Voltage Meters
  • Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode
  • Remote voltage and resistance programming for both voltage and current modes standard
  • Adjustable current limiting (overload/short circuit protection) with automatic recovery
  • Overvoltage protection with crowbar standard on all models

The Sorensen DCR60-18B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR60-18B2 operates at a voltage range of 0-60V and a current of 18 Amps.

The DCR60-18B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR60-18B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR60-18B2
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Single Output - For Relays -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
DC Bench Power, XPH Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 18.0 to 150.0 volts
AC Output Current 2 to 10 amps
View Details