Nexperia B.V. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HCT541D,652

Description
Bus Driver, HCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Driver, HCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HCT541D,652 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, HCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371324-74HCT541D,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371324-74HCT541D,652
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371324-74HCT541D,652
Win Source Part Number: 1371324-74HCT541D,65 2 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HCT Package: Tube Product Status: Obsolete Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Base Product Number: 74HCT541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371324-74HCT541D,652
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HCT
Package: Tube
Product Status: Obsolete
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Base Product Number: 74HCT541
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
704-74HCT541D,652
Interface Transceiver IC 704-74HCT541D,652
74HC(T)541 - Octal buffer/line driver; 3-state SOP 20-Pin Product overview: 74HCT541D,652 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT541D,652 can be used for catalog matching and distributor lookup.

74HC(T)541 - Octal buffer/line driver; 3-state SOP 20-Pin Product overview: 74HCT541D,652 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT541D,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74HCT541D,652 1371324-74HCT541D,652 704-74HCT541D,652
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Line / Bus Driver Receiver; Transceiver; Buffer Transceiver
Features RoHS
Package Type SO20 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Power Switch ICs - 2587051 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers