Allegro MicroSystems Inc. Sensor and Detector Interfaces A5366CA

Description
IC SMOKE DETECTOR PHOTO 16DIP
Request a Quote Datasheet
Description
IC SMOKE DETECTOR PHOTO 16DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
A5366CA-ND
Sensor and Detector Interfaces A5366CA-ND
IC SMOKE DETECTOR PHOTO 16DIP

IC SMOKE DETECTOR PHOTO 16DIP

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-A5366CA
Interface Transceiver IC 752-A5366CA
PHOTOELECTRIC SMOKE DETECTOR WITH INTERCONNECT AND TIMER Product overview: A5366CA from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5366CA can be used for catalog matching and distributor lookup.

PHOTOELECTRIC SMOKE DETECTOR WITH INTERCONNECT AND TIMER Product overview: A5366CA from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5366CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - A5366CA
139817-A5366CA
Interface - Interface - Sensor and Detector Interfaces - A5366CA 139817-A5366CA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 139817-A5366CA Packaging: Tube/Rail Type: Smoke Detector Mounting: Through Hole Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 16-DIP Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 139817-A5366CA
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-DIP
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - A5366CA - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
A5366CA
Interface - Sensor and Detector Interfaces A5366CA
IC SMOKE DETECTOR PHOTO 16DIP

IC SMOKE DETECTOR PHOTO 16DIP

Supplier's Site Datasheet
Sensor and Detector Interfaces - A5366CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
A5366CA
Sensor and Detector Interfaces A5366CA
IC SMOKE DETECTOR PHOTO 16DIP

IC SMOKE DETECTOR PHOTO 16DIP

Buy Now Datasheet
Sensor and Detector Interfaces - A5366CA - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
A5366CA
Sensor and Detector Interfaces A5366CA
IC SMOKE DETECTOR PHOTO 16DIP

IC SMOKE DETECTOR PHOTO 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - A5366CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
A5366CA
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces A5366CA
IC SMOKE DETECTOR PHOTO 16DIP

IC SMOKE DETECTOR PHOTO 16DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number A5366CA-ND 752-A5366CA 139817-A5366CA A5366CA A5366CA A5366CA A5366CA
Product Name Sensor and Detector Interfaces Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - A5366CA Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface Smoke Detector Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1915020 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details