The XC6805A2D14R-G is a linear charger IC designed for single-cell Li-ion and Li-polymer batteries. It operates in both Constant-Voltage (CV) and Constant-Current (CC) modes, featuring a charging cycle that includes a trickle charge followed by a main charge. This IC incorporates temperature control based on JEITA standards, allowing for safe charging by adjusting the CV charge voltage and CC charge current according to the battery temperature. The device supports a wide operating voltage range of 4.5V to 6.0V and can be configured to provide a charge current between 5mA and 40mA, adjustable via an external resistor. The fixed CV charge voltage is set at 4.2V, with a lower voltage of 4.05V available for high-temperature conditions. The XC6805A2D14R-G includes several protection features such as thermal shutdown, under-voltage lockout, and over-voltage and over-current monitoring. Housed in a compact USP-6EL or USP-6B07 package, the XC6805A2D14R-G is suitable for applications in small battery-powered devices, including wearable technology, fitness trackers, hearing aids, and smart meters. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable battery management solutions.
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
Charger IC Lithium Ion/Polymer 6-USPEL (1.8x2)
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 893-1314-2-ND | XC6805A2D14R-G | XC6805A2D14R-G | XC6805A2D14R-G |
| Product Name | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 6-XDFN Exposed Pad | 6-XDFN Exposed Pad | ||
| Pins | 6 | |||
| Cells | 1 |