The bq24195 is a highly integrated I²C-controlled charger and power path management device for single-cell Li-Ion and Li-polymer batteries, supporting 4.5-A fast charging and 5.1-V at 2.1-A synchronous boost operation. It features Narrow VDC power path management for instant-on operation, input current limiting compliant with USB 2.0 and USB 3.0 specifications, and operates from 3.9-V to 17-V input. The device includes autonomous charging, thermal regulation, and safety timers, and is housed in a 4.00 mm × 4.00 mm VQFN-24 package with an operating temperature range of -40°C to 85°C.
I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 141628-BQ24195RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 4.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 17V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 24VQFN
USB / ADAPTOR CHARGER, LI+, 24VQFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:17V; Battery Charge Voltage:4.4V; Charge Current Max:4.5A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24195RGET | 296-35048-6-ND | 141628-BQ24195RGET | BQ24195RGET | 52AH6953 | BQ24195RGET | BQ24195RGET |
| Product Name | BQ24195 I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24195RGET | PMIC - Battery Chargers | Usb / Adaptor Charger, Li+, 24Vqfn; Battery Type Texas Instruments | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | VQFN | 24-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 |