Rochester Electronics PMIC - PMIC - Battery Chargers - BQ24253RGER BQ24253RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 864495-BQ24253RGER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 24-VQFN (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864495-BQ24253RGER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 24-VQFN (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24253RGER - 864495-BQ24253RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24253RGER
864495-BQ24253RGER
PMIC - PMIC - Battery Chargers - BQ24253RGER 864495-BQ24253RGER
Manufacturer: Texas Instruments Win Source Part Number: 864495-BQ24253RGER Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 24-VQFN (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 864495-BQ24253RGER
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 24-VQFN (4x4)
Package: Bulk
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 864495-BQ24253RGER
Product Name PMIC - PMIC - Battery Chargers - BQ24253RGER
Cell Type Li-Ion
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTT - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
7 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details