Qorvo's ACT2861 is a buck-boost charger with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution for 2 to 5 cell battery charging applications. It operates from an input voltage range of 4 to 29 V.
An advanced switch control algorithm allows the buck-boost converter to maintain output voltage regulation with input voltages that are above, below or equal to the output voltage.
The product is optimized to reduce input current in shipping, shutdown, and standby for applications which are sensitive to quiescent current draw, such as battery-powered devices.
The system can be monitored and configured by I2C. The built-in ADC can be read for information on input/output voltages and currents and the die temperature. With an MCU, it can easily be configured to charge a multi-cell battery pack from a variety of input power sources.
| Qorvo | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | ACT2861 |
| Product Name | 30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG |
| Charger Type | Switching |