The XC6217D122GR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with an output voltage adjustable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that optimizes performance by switching between high-speed and power-saving modes based on load current. The typical power consumption is low, with 4.5OºA in power save mode and 25OºA in high-speed mode. The XC6217D122GR-G also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors for output stabilization. The operating temperature range is from -40°C to +85°C, making it suitable for various applications, including smartphones, portable game consoles, and digital audio equipment. The product is available in a USP-4D package and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6217D122GR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |