Qorvo PMIC - PMIC - Battery Management - ACT2802QL-T1028 ACT2802QL-T1028

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 1011907-ACT2802QL-T1 028 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 1011907-ACT2802QL-T1 028 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ACT2802QL-T1028
1011907-ACT2802QL-T1028
PMIC - PMIC - Battery Management - ACT2802QL-T1028 1011907-ACT2802QL-T1028
Manufacturer: Active-Semi International Inc. Win Source Part Number: 1011907-ACT2802QL-T1 028 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 1011907-ACT2802QL-T1028
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1011907-ACT2802QL-T1028
Product Name PMIC - PMIC - Battery Management - ACT2802QL-T1028
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details