Rochester Electronics PMIC - PMIC - Supervisors - ADM1069AST ADM1069AST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860088-ADM1069AST Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Programmable 8 Channel 32-LQFP (7x7) Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860088-ADM1069AST Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Programmable 8 Channel 32-LQFP (7x7) Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ADM1069AST
860088-ADM1069AST
PMIC - PMIC - Supervisors - ADM1069AST 860088-ADM1069AST
Manufacturer: Analog Devices Inc. Win Source Part Number: 860088-ADM1069AST Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Programmable 8 Channel 32-LQFP (7x7) Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860088-ADM1069AST
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Programmable 8 Channel 32-LQFP (7x7)
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - ADM1069AST - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ADM1069AST
PMIC - Supervisors ADM1069AST
IC SEQUENCER/SUPERVISOR 32LQFP

IC SEQUENCER/SUPERVISOR 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 860088-ADM1069AST ADM1069AST
Product Name PMIC - PMIC - Supervisors - ADM1069AST PMIC - Supervisors
Output Options Inverting Programmable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers