Texas Instruments BQ25570 Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter BQ25570RGRR

Description
Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter 20-VQFN
Request a Quote Datasheet
Description
Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25570 Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter - BQ25570RGRR - Texas Instruments
Dallas, TX, United States
BQ25570 Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter
BQ25570RGRR
BQ25570 Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter BQ25570RGRR
Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter 20-VQFN

Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter 20-VQFN

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ25570RGRR - 1023998-BQ25570RGRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ25570RGRR
1023998-BQ25570RGRR
PMIC - PMIC - Power Management - Specialized - BQ25570RGRR 1023998-BQ25570RGRR
Manufacturer: Texas Instruments Win Source Part Number: 1023998-BQ25570RGRR Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Family Name: BQ25570 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (3.5x3.5) Supply Voltage - Operating: 0.12 V to 4 V Operating Supply Current: 488nA Alternative Parts (Cross-Reference): ISL9238IRTZ-T7A; ISL9238IRTZ-T; ISL9238AHRTZ-T; ISL9238HRTZ; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023998-BQ25570RGRR
Packaging: Reel - TR
Applications: Energy Harvesting
Mounting: SMD (SMT)
Family Name: BQ25570
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (3.5x3.5)
Supply Voltage - Operating: 0.12 V to 4 V
Operating Supply Current: 488nA
Alternative Parts (Cross-Reference): ISL9238IRTZ-T7A; ISL9238IRTZ-T; ISL9238AHRTZ-T; ISL9238HRTZ;
Introduction Date: March 11, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ25570RGRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ25570RGRR
Power Management - Specialized BQ25570RGRR
Energy Harvesting PMIC 20-VQFN (3.5x3.5)

Energy Harvesting PMIC 20-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ25570RGRR 1023998-BQ25570RGRR BQ25570RGRR
Product Name BQ25570 Ultra Low Power Harvester Power Management IC with Boost Charger, and Nanopower Buck Converter PMIC - PMIC - Power Management - Specialized - BQ25570RGRR Power Management - Specialized
Type VQFN 20-VQFN (3.5x3.5) 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers