Harman Pro North America MFXi Series 12-Channel Live Mixer with Lexicon FX MFXi12

Description
Soundcraft's MFXi mixers are compact and ideally equipped for live sound applications including fixed installations, houses of worship and portable PA. MFXi mixers are empowered by built-in 24-bit Lexicon processing, delivering 32 stunning reverb, delay and chorus effects (see opening page). All MFXi mixers include 2 stereo input channels along with a 2-track record output and a 2-track replay input which allows interval music to be easily played from CD, MP3 or other music source. For increased versatility, each model in the MFXi range has two subgroups as well as a main stereo mix, making control of groups of channels much easier to manage. These are supplemented by 2 Auxiliary busses which can be used for effects sends or to provide a foldback monitor mix for artists. The MFXi consoles use vertically mounted PCBs which are secured with nutted pots for extra strength, stability and easy servicing. Well-spaced controls provide easy access at those critical control moments, enhanced by clear legending which highlights linked or associated functions. Sound quality is assured by Soundcraft's now-legendary GB30 mic preamp and the use of professional condenser microphones is facilitated by the provision of globally switched +48V phantom power. New circuit designs have improved audio quality, and lowered the overall noise floor of the console and FX sections. An integral universal power supply negates the need for an external power module. The appeal of the MFXi mixers is enhanced with the addition of a custom designed effect for Karaoke use; this preset was engineered by Lexicon and tuned with expert input from the Karaoke markets in Asia to deliver a great out-of-the-box solution for professional and casual Karaoke usage. Analogue/Digital: Analogue Frame Sizes: 12 Stereo Channels: 2 Digital I/O: No FX Processors: 1 Groups: 2 EQ Bands: 3 Aux Sends: 3 Returns: 3 Direct Outputs: No Matrix Outputs: 0 Main Bus Out: LR
Description
Soundcraft's MFXi mixers are compact and ideally equipped for live sound applications including fixed installations, houses of worship and portable PA. MFXi mixers are empowered by built-in 24-bit Lexicon processing, delivering 32 stunning reverb, delay and chorus effects (see opening page). All MFXi mixers include 2 stereo input channels along with a 2-track record output and a 2-track replay input which allows interval music to be easily played from CD, MP3 or other music source. For increased versatility, each model in the MFXi range has two subgroups as well as a main stereo mix, making control of groups of channels much easier to manage. These are supplemented by 2 Auxiliary busses which can be used for effects sends or to provide a foldback monitor mix for artists. The MFXi consoles use vertically mounted PCBs which are secured with nutted pots for extra strength, stability and easy servicing. Well-spaced controls provide easy access at those critical control moments, enhanced by clear legending which highlights linked or associated functions. Sound quality is assured by Soundcraft's now-legendary GB30 mic preamp and the use of professional condenser microphones is facilitated by the provision of globally switched +48V phantom power. New circuit designs have improved audio quality, and lowered the overall noise floor of the console and FX sections. An integral universal power supply negates the need for an external power module. The appeal of the MFXi mixers is enhanced with the addition of a custom designed effect for Karaoke use; this preset was engineered by Lexicon and tuned with expert input from the Karaoke markets in Asia to deliver a great out-of-the-box solution for professional and casual Karaoke usage. Analogue/Digital: Analogue Frame Sizes: 12 Stereo Channels: 2 Digital I/O: No FX Processors: 1 Groups: 2 EQ Bands: 3 Aux Sends: 3 Returns: 3 Direct Outputs: No Matrix Outputs: 0 Main Bus Out: LR

Suppliers

Company
Product
Description
Supplier Links
MFXi Series 12-Channel Live Mixer with Lexicon FX - 58340 - TMP Pro Distribution
Berlin, CT, USA
MFXi Series 12-Channel Live Mixer with Lexicon FX
58340
MFXi Series 12-Channel Live Mixer with Lexicon FX 58340
Soundcraft's MFXi mixers are compact and ideally equipped for live sound applications including fixed installations, houses of worship and portable PA. MFXi mixers are empowered by built-in 24-bit Lexicon processing, delivering 32 stunning reverb, delay and chorus effects (see opening page). All MFXi mixers include 2 stereo input channels along with a 2-track record output and a 2-track replay input which allows interval music to be easily played from CD, MP3 or other music source. For increased versatility, each model in the MFXi range has two subgroups as well as a main stereo mix, making control of groups of channels much easier to manage. These are supplemented by 2 Auxiliary busses which can be used for effects sends or to provide a foldback monitor mix for artists. The MFXi consoles use vertically mounted PCBs which are secured with nutted pots for extra strength, stability and easy servicing. Well-spaced controls provide easy access at those critical control moments, enhanced by clear legending which highlights linked or associated functions. Sound quality is assured by Soundcraft's now-legendary GB30 mic preamp and the use of professional condenser microphones is facilitated by the provision of globally switched +48V phantom power. New circuit designs have improved audio quality, and lowered the overall noise floor of the console and FX sections. An integral universal power supply negates the need for an external power module. The appeal of the MFXi mixers is enhanced with the addition of a custom designed effect for Karaoke use; this preset was engineered by Lexicon and tuned with expert input from the Karaoke markets in Asia to deliver a great out-of-the-box solution for professional and casual Karaoke usage. Analogue/Digital: Analogue Frame Sizes: 12 Stereo Channels: 2 Digital I/O: No FX Processors: 1 Groups: 2 EQ Bands: 3 Aux Sends: 3 Returns: 3 Direct Outputs: No Matrix Outputs: 0 Main Bus Out: LR

Soundcraft's MFXi mixers are compact and ideally equipped for live sound applications including fixed installations, houses of worship and portable PA.
MFXi mixers are empowered by built-in 24-bit Lexicon processing, delivering 32 stunning reverb, delay and chorus effects (see opening page). All MFXi mixers include 2 stereo input channels along with a 2-track record output and a 2-track replay input which allows interval music to be easily played from CD, MP3 or other music source.
For increased versatility, each model in the MFXi range has two subgroups as well as a main stereo mix, making control of groups of channels much easier to manage. These are supplemented by 2 Auxiliary busses which can be used for effects sends or to provide a foldback monitor mix for artists.
The MFXi consoles use vertically mounted PCBs which are secured with nutted pots for extra strength, stability and easy servicing. Well-spaced controls provide easy access at those critical control moments, enhanced by clear legending which highlights linked or associated functions.
Sound quality is assured by Soundcraft's now-legendary GB30 mic preamp and the use of professional condenser microphones is facilitated by the provision of globally switched +48V phantom power. New circuit designs have improved audio quality, and lowered the overall noise floor of the console and FX sections. An integral universal power supply negates the need for an external power module.
The appeal of the MFXi mixers is enhanced with the addition of a custom designed effect for Karaoke use; this preset was engineered by Lexicon and tuned with expert input from the Karaoke markets in Asia to deliver a great out-of-the-box solution for professional and casual Karaoke usage.
Analogue/Digital: Analogue
Frame Sizes: 12
Stereo Channels: 2
Digital I/O: No
FX Processors: 1
Groups: 2
EQ Bands: 3
Aux Sends: 3
Returns: 3
Direct Outputs: No
Matrix Outputs: 0
Main Bus Out: LR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 58340
Product Name MFXi Series 12-Channel Live Mixer with Lexicon FX
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - Soundcraft Si2+ - Harman Pro North America
Harman Pro North America
View Details
 - PST30A - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details