Grommes~Precision Electronics, Inc. The PR Receiver Series

Description
The versatile PR Series combines the flexibility of the popular Grommes~Precision MICRO mixer amplifier series with a digital tuner. Thus, becoming an all-in-one solution to a common audio application: providing background music (whether from the on-board tuner or auxiliary) with paging via microphone and/or telephone.It also includes a separate “Music-On-Hold” input that is perfect for stores, shopping centers, and any environment that uses digital message repeaters. The message can be sent to just the telephone system and/or to the main speaker line itself. Perfect for convenient stores and shopping centers. The PR Series features a liquid crystal display with 5 AM and 5 FM preset station memory and auto station search selector. In addition, it features 3 input flexible channels (1 mic, 3 aux, Tuner, 1 600 ohm/Tel-Page) which are capable of pumping 15, 30, and 60 watts of continuous RMS power into 4 ohm, 25V, or 70.7V speakers with low distortion, wide frequency response, and full range bass and treble controls. Plus, the PR Series automatically mutes the aux or tuner channel when the page or mic channel is activated. Designed for bulletproof operation, the PR Series is packed with safeguards to ensure long-life, including a built-in circuit breaker and thermal and current limiting. With over a half-century of experience in the industry, Grommes~Precision backs the PR Series with its unbeatable expertise and Precision Assurance Pledge: a 5 year warranty and a 30 day money back guarantee.
Description
The versatile PR Series combines the flexibility of the popular Grommes~Precision MICRO mixer amplifier series with a digital tuner. Thus, becoming an all-in-one solution to a common audio application: providing background music (whether from the on-board tuner or auxiliary) with paging via microphone and/or telephone.It also includes a separate “Music-On-Hold” input that is perfect for stores, shopping centers, and any environment that uses digital message repeaters. The message can be sent to just the telephone system and/or to the main speaker line itself. Perfect for convenient stores and shopping centers. The PR Series features a liquid crystal display with 5 AM and 5 FM preset station memory and auto station search selector. In addition, it features 3 input flexible channels (1 mic, 3 aux, Tuner, 1 600 ohm/Tel-Page) which are capable of pumping 15, 30, and 60 watts of continuous RMS power into 4 ohm, 25V, or 70.7V speakers with low distortion, wide frequency response, and full range bass and treble controls. Plus, the PR Series automatically mutes the aux or tuner channel when the page or mic channel is activated. Designed for bulletproof operation, the PR Series is packed with safeguards to ensure long-life, including a built-in circuit breaker and thermal and current limiting. With over a half-century of experience in the industry, Grommes~Precision backs the PR Series with its unbeatable expertise and Precision Assurance Pledge: a 5 year warranty and a 30 day money back guarantee.

Suppliers

Company
Product
Description
Supplier Links
The versatile PR Series combines the flexibility of the popular Grommes~Precision MICRO mixer amplifier series with a digital tuner. Thus, becoming an all-in-one solution to a common audio application: providing background music (whether from the on-board tuner or auxiliary) with paging via microphone and/or telephone.It also includes a separate “Music-On-Hold” input that is perfect for stores, shopping centers, and any environment that uses digital message repeaters. The message can be sent to just the telephone system and/or to the main speaker line itself. Perfect for convenient stores and shopping centers. The PR Series features a liquid crystal display with 5 AM and 5 FM preset station memory and auto station search selector. In addition, it features 3 input flexible channels (1 mic, 3 aux, Tuner, 1 600 ohm/Tel-Page) which are capable of pumping 15, 30, and 60 watts of continuous RMS power into 4 ohm, 25V, or 70.7V speakers with low distortion, wide frequency response, and full range bass and treble controls. Plus, the PR Series automatically mutes the aux or tuner channel when the page or mic channel is activated. Designed for bulletproof operation, the PR Series is packed with safeguards to ensure long-life, including a built-in circuit breaker and thermal and current limiting. With over a half-century of experience in the industry, Grommes~Precision backs the PR Series with its unbeatable expertise and Precision Assurance Pledge: a 5 year warranty and a 30 day money back guarantee.

The versatile PR Series combines the flexibility of the popular Grommes~Precision MICRO mixer amplifier series with a digital tuner. Thus, becoming an all-in-one solution to a common audio application: providing background music (whether from the on-board tuner or auxiliary) with paging via microphone and/or telephone.It also includes a separate “Music-On-Hold” input that is perfect for stores, shopping centers, and any environment that uses digital message repeaters. The message can be sent to just the telephone system and/or to the main speaker line itself. Perfect for convenient stores and shopping centers.

The PR Series features a liquid crystal display with 5 AM and 5 FM preset station memory and auto station search selector. In addition, it features 3 input flexible channels (1 mic, 3 aux, Tuner, 1 600 ohm/Tel-Page) which are capable of pumping 15, 30, and 60 watts of continuous RMS power into 4 ohm, 25V, or 70.7V speakers with low distortion, wide frequency response, and full range bass and treble controls. Plus, the PR Series automatically mutes the aux or tuner channel when the page or mic channel is activated.

Designed for bulletproof operation, the PR Series is packed with safeguards to ensure long-life, including a built-in circuit breaker and thermal and current limiting. With over a half-century of experience in the industry, Grommes~Precision backs the PR Series with its unbeatable expertise and Precision Assurance Pledge: a 5 year warranty and a 30 day money back guarantee.

Supplier's Site

Technical Specifications

  Grommes~Precision Electronics, Inc.
Product Category Audio Mixers and Consoles
Product Number The PR Receiver Series
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The GTE Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details