Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-6035

Description
Dimensions : 6.0x3.5mm Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :0mnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:12V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB
Description
Dimensions : 6.0x3.5mm Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :0mnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:12V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-6035
Electret Condenser Microphone EM-6035
Dimensions : 6.0x3.5mm Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :0mnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:12V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Dimensions : 6.0x3.5mm
Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K
Frequency range :20-20,000Hz
Directivity :0mnidirectional
Impedance: 2.2 K
Current consumption: Maximum:500mA
Standard operation voltage:4.5V
Maximum operation voltage:12V
Sensitivity reduction:Within-3dB at 1.5V
S/N ratio :More than 60dB

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-6035
Product Name Electret Condenser Microphone
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details