Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-6050(P)

Description
Dimensions : 6.0x5.0mm Sensitivity: -32dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :Omnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:12V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB
Description
Dimensions : 6.0x5.0mm Sensitivity: -32dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :Omnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:12V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-6050(P)
Electret Condenser Microphone EM-6050(P)
Dimensions : 6.0x5.0mm Sensitivity: -32dB---44dB ,Vs=4.5V RL=2.2K Frequency range :20-20,000Hz Directivity :Omnidirectional Impedance: 2.2 K Current consumption: Maximum:500mA Standard operation voltage:4.5V Maximum operation voltage:12V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Dimensions : 6.0x5.0mm
Sensitivity: -32dB---44dB ,Vs=4.5V RL=2.2K
Frequency range :20-20,000Hz
Directivity :Omnidirectional
Impedance: 2.2 K
Current consumption: Maximum:500mA
Standard operation voltage:4.5V
Maximum operation voltage:12V
Sensitivity reduction:Within-3dB at 1.5V
S/N ratio :More than 60dB

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-6050(P)
Product Name Electret Condenser Microphone
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details